ROHM Semiconductor USA, LLC Optoelectronics - LED Emitters - Infrared, UV, Visible SIR-341ST3FF

Description
Win Source Part Number: 1242354-SIR-341ST3FF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 75mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5.6mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1344,SIR-341ST3F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242354-SIR-341ST3FF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 75mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5.6mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1344,SIR-341ST3F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242354-SIR-341ST3FF
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242354-SIR-341ST3FF
Win Source Part Number: 1242354-SIR-341ST3FF Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 75mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 5.6mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1344,SIR-341ST3F Product Status: Obsolete

Win Source Part Number: 1242354-SIR-341ST3FF
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - DC Forward (If) (Max): 75mA
Viewing Angle: 32°
Voltage - Forward (Vf) (Typ): 1.3V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 5.6mW/sr @ 50mA
Mounting Type: Through Hole
Package / Case: T-1
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1344,SIR-341ST3F
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242354-SIR-341ST3FF
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details