ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPJ104

Description
RES 100 KOHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 100 KOHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPJ104DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPJ104DKR-ND
Chip Resistor - Surface Mount 846-SFR10EZPJ104DKR-ND
RES 100 KOHM 5% 1/8W 0805

RES 100 KOHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPJ104CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPJ104CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPJ104CT-ND
RES 100 KOHM 5% 1/8W 0805

RES 100 KOHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPJ104TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPJ104TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPJ104TR-ND
100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
100 KOHM 8W Resistor - 52-SFR10EZPJ104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 KOHM 8W Resistor
52-SFR10EZPJ104
100 KOHM 8W Resistor 52-SFR10EZPJ104
RES 100 KOHM 5% 1/8W 0805 Product overview: SFR10EZPJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPJ104 can be used for catalog matching and distributor lookup.

RES 100 KOHM 5% 1/8W 0805 Product overview: SFR10EZPJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPJ104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237058-SFR10EZPJ104
Resistors - Chip Resistor - Surface Mount 1237058-SFR10EZPJ104
Win Source Part Number: 1237058-SFR10EZPJ104 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237058-SFR10EZPJ104
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR10EZPJ104 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR10EZPJ104
Chip Resistor - Surface Mount SFR10EZPJ104
RES 100 KOHM 5% 1/8W 0805

RES 100 KOHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-SFR10EZPJ104DKR-ND 52-SFR10EZPJ104 1237058-SFR10EZPJ104 SFR10EZPJ104
Product Name Chip Resistor - Surface Mount 100 KOHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details