ROHM Semiconductor USA, LLC 6.8 KOHM 8W Resistor SFR10EZPF6801

Description
RES 6.8 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF6801 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 6.8 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF6801 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8 KOHM 8W Resistor - 52-SFR10EZPF6801 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8 KOHM 8W Resistor
52-SFR10EZPF6801
6.8 KOHM 8W Resistor 52-SFR10EZPF6801
RES 6.8 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF6801 can be used for catalog matching and distributor lookup.

RES 6.8 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF6801 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF6801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SFR10EZPF6801-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SFR10EZPF6801-ND
Chip Resistor - Surface Mount SFR10EZPF6801-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237011-SFR10EZPF6801
Resistors - Chip Resistor - Surface Mount 1237011-SFR10EZPF6801
Win Source Part Number: 1237011-SFR10EZPF680 1 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237011-SFR10EZPF6801
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
Res, 6.8K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5544
Res, 6.8K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5544
RES, 6.8K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 6.8K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SFR10EZPF6801 SFR10EZPF6801-ND 1237011-SFR10EZPF6801 42AK5544
Product Name 6.8 KOHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6.8K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 6800 ohms 6800 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details