ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount SFR10EZPF1200

Description
Win Source Part Number: 1237054-SFR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor
Request a Quote Datasheet
Description
Win Source Part Number: 1237054-SFR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237054-SFR10EZPF1200
Resistors - Chip Resistor - Surface Mount 1237054-SFR10EZPF1200
Win Source Part Number: 1237054-SFR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237054-SFR10EZPF1200
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
120 OHM 8W Resistor - 52-SFR10EZPF1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 8W Resistor
52-SFR10EZPF1200
120 OHM 8W Resistor 52-SFR10EZPF1200
RES 120 OHM 1% 1/8W 0805 Product overview: SFR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF1200 can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 1/8W 0805 Product overview: SFR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF1200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF1200DKR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF1200DKR-ND
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF1200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF1200CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF1200CT-ND
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF1200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF1200TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF1200TR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5512
Res, 120R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5512
RES, 120R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1237054-SFR10EZPF1200 52-SFR10EZPF1200 846-SFR10EZPF1200DKR-ND 42AK5512
Product Name Resistors - Chip Resistor - Surface Mount 120 OHM 8W Resistor Chip Resistor - Surface Mount Res, 120R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers