ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF10R0

Description
RES 10 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF10R0CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF10R0CT-ND
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF10R0TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF10R0TR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR10EZPF10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR10EZPF10R0
Chip Resistor - Surface Mount SFR10EZPF10R0
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5507
Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5507
RES, 10R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-SFR10EZPF10R0CT-ND SFR10EZPF10R0 42AK5507
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details