ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR03EZPJ510

Description
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR03EZPJ510TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPJ510TR-ND
Chip Resistor - Surface Mount 846-SFR03EZPJ510TR-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPJ510CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPJ510CT-ND
Chip Resistor - Surface Mount 846-SFR03EZPJ510CT-ND
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPJ510DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPJ510DKR-ND
Chip Resistor - Surface Mount 846-SFR03EZPJ510DKR-ND
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SFR03EZPJ510TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers