9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, 9.1K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-SFR01MZPF9101TR-ND | 42AK5495 |
| Product Name | Chip Resistor - Surface Mount | Res, 9.1K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 1 +/- % |