ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF7500

Description
750 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF7500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF7500TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF7500TR-ND
750 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF7500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF7500DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF7500DKR-ND
RES SMD 750 OHM 1% 1/16W 0402

RES SMD 750 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF7500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF7500CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF7500CT-ND
RES SMD 750 OHM 1% 1/10W 0402

RES SMD 750 OHM 1% 1/10W 0402

Buy Now Datasheet
Res, 750R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm - 42AK5493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm
42AK5493
Res, 750R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm 42AK5493
RES, 750R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 750R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR01MZPF7500TR-ND 42AK5493
Product Name Chip Resistor - Surface Mount Res, 750R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details