ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF1800

Description
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF1800TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1800TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1800TR-ND
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF1800CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1800CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1800CT-ND
RES 180 OHM 1% 1/16W 0402

RES 180 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF1800DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1800DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1800DKR-ND
RES 180 OHM 1% 1/10W 0402

RES 180 OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR01MZPF1800 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR01MZPF1800
Chip Resistor - Surface Mount SFR01MZPF1800
RES 180 OHM 1% 1/16W 0402

RES 180 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-SFR01MZPF1800TR-ND SFR01MZPF1800
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details