ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF1000

Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF1000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1000CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1000CT-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF1000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1000TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1000TR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF1000DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF1000DKR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
100 OHM 16W Resistor - 52-SFR01MZPF1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 16W Resistor
52-SFR01MZPF1000
100 OHM 16W Resistor 52-SFR01MZPF1000
RES 100 OHM 1% 1/16W 0402 Product overview: SFR01MZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR01MZPF1000 can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/16W 0402 Product overview: SFR01MZPF1000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR01MZPF1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237080-SFR01MZPF1000
Resistors - Chip Resistor - Surface Mount 1237080-SFR01MZPF1000
Win Source Part Number: 1237080-SFR01MZPF100 0 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: SFR01MZPF1000,511-17 97-6,511-1797-1,511- 1797-2

Win Source Part Number: 1237080-SFR01MZPF1000
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: SFR01MZPF1000,511-1797-6,511-1797-1,511-1797-2

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Rohm - 59AC7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Rohm
59AC7277
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Rohm 59AC7277
RES, AEC-Q200, THICK FILM, 100R, 1%, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES 100 OHM 1% 1/16W 0402 - 687-SFR01MZPF1000 - Utmel Electronic Limited
Hong Kong, China
RES 100 OHM 1% 1/16W 0402
687-SFR01MZPF1000
RES 100 OHM 1% 1/16W 0402 687-SFR01MZPF1000
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - SFR01MZPF1000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR01MZPF1000
Chip Resistor - Surface Mount SFR01MZPF1000
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SFR01MZPF1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SFR01MZPF1000
Resistors - Chip Resistor - Surface Mount SFR01MZPF1000
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 846-SFR01MZPF1000CT-ND 52-SFR01MZPF1000 1237080-SFR01MZPF1000 59AC7277 687-SFR01MZPF1000 SFR01MZPF1000 SFR01MZPF1000
Product Name Chip Resistor - Surface Mount 100 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Rohm RES 100 OHM 1% 1/16W 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details