Win Source Part Number: 1237093-SDR03EZPJ683
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1786-6,511-1786-
RES SMD 68 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ683 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ683 can be used for catalog matching and distributor lookup.
68 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES SMD 68 KOHM 5% 0.3W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1237093-SDR03EZPJ683 | 52-SDR03EZPJ683 | 2619935P | 846-SDR03EZPJ683TR-ND | SDR03EZPJ683 |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 68 KOHM 0.3W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 68000 ohms | 68000 ohms | 68000 ohms | 68000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |||
| Power Rating | 0.3000 watts | 0.4000 watts | 0.3000 watts | 0.4000 watts | 0.3000 watts |