ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPJ562

Description
5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPJ562CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ562CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ562CT-ND
5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ562TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ562TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ562TR-ND
5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ562DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ562DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ562DKR-ND
HIGH ANTI-SURGE THICK FILM CHIP

HIGH ANTI-SURGE THICK FILM CHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SDR03EZPJ562CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details