RES 68K OHM 1% 0.3W 0603
RES 68K OHM 1% 0.3W 0603
RES 68K OHM 1% 0.3W 0603
RES, 68R, 1%, 0.3W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 846-SDR03EZPF6802CT-ND | 2619912 | 42AK5480 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 68R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |