ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPF2203

Description
220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPF2203CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2203CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2203CT-ND
220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF2203TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2203TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2203TR-ND
220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SDR03EZPF2203CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details