ROHM Semiconductor USA, LLC SMD 2 MOHM 0.3W Resistor SDR03EZPF2004

Description
RES SMD 2 MOHM 1% 0.3W 0603 Product overview: SDR03EZPF2004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2 MOHM 1% 0.3W 0603 Product overview: SDR03EZPF2004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 MOHM 0.3W Resistor - 52-SDR03EZPF2004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 MOHM 0.3W Resistor
52-SDR03EZPF2004
SMD 2 MOHM 0.3W Resistor 52-SDR03EZPF2004
RES SMD 2 MOHM 1% 0.3W 0603 Product overview: SDR03EZPF2004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2004 can be used for catalog matching and distributor lookup.

RES SMD 2 MOHM 1% 0.3W 0603 Product overview: SDR03EZPF2004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 MOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2004 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237135-SDR03EZPF2004
Resistors - Chip Resistor - Surface Mount 1237135-SDR03EZPF2004
Win Source Part Number: 1237135-SDR03EZPF200 4 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1706-1,511-1706- 2,511-1706-6

Win Source Part Number: 1237135-SDR03EZPF2004
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1706-1,511-1706-2,511-1706-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF2004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2004CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2004CT-ND
2 MOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2 MOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF2004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2004TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2004TR-ND
2 MOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2 MOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SDR03EZPF2004 1237135-SDR03EZPF2004 846-SDR03EZPF2004CT-ND
Product Name SMD 2 MOHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 2.00E6 ohms 2.00E6 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details