ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPD68R0

Description
68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPD68R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPD68R0TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPD68R0TR-ND
68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPD68R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPD68R0CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPD68R0CT-ND
68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±0.5% 0.3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SDR03EZPD68R0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers