SCT3030KL is an N-channel silicon carbide power MOSFET designed for high-efficiency switching applications such as solar inverters, motor drives, and DC/DC converters. It is packaged in a TO-247N case with a maximum drain-source voltage of 1200 V and a continuous drain current of 72 A at 25°C. The device has a typical on-resistance of 30 mΩ at 25°C and a power dissipation rating of 339 W. Thermal resistance from junction to case is 0.34-0.44 °C/W. It features fast switching, low gate charge, and RoHS compliance with lead-free plating. Gate-source voltage is rated from -4 V to 22 V, and the junction temperature range extends from -55 °C to 175 °C.
MOSFET Module Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC1983 |
| Product Name | Mosfet Module Configuration Rohm |
| IDSS | 72000 milliamps |