ROHM Semiconductor USA, LLC Single FETs, MOSFETs SCT3022KLHRC11

Description
N-Channel 1200V 95A (Tc) 427W Through Hole TO-247N
Request a Quote Datasheet
Description
N-Channel 1200V 95A (Tc) 427W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SCT3022KLHRC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT3022KLHRC11-ND
Single FETs, MOSFETs SCT3022KLHRC11-ND
N-Channel 1200V 95A (Tc) 427W Through Hole TO-247N

N-Channel 1200V 95A (Tc) 427W Through Hole TO-247N

Buy Now Datasheet
Singapore, Singapore
1200V 95A MOSFET Transistor
278-SCT3022KLHRC11
1200V 95A MOSFET Transistor 278-SCT3022KLHRC11
SICFET N-CH 1200V 95A TO247N Product overview: SCT3022KLHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3022KLHRC11 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 95A TO247N Product overview: SCT3022KLHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3022KLHRC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278189-SCT3022KLHRC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278189-SCT3022KLHRC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278189-SCT3022KLHRC11
Win Source Part Number: 1278189-SCT3022KLHRC 11 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 95A (Tc) Rds On (Max) @ Id, Vgs: 28.6mOhm @ 36A, 18V Vgs(th) (Max) @ Id: 5.6V @ 18.2mA Power Dissipation (Max): 427W Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 2879 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3022 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278189-SCT3022KLHRC11
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 95A (Tc)
Rds On (Max) @ Id, Vgs: 28.6mOhm @ 36A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 18.2mA
Power Dissipation (Max): 427W
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 2879 pF @ 800 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SCT3022
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3022KLHRC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3022KLHRC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3022KLHRC11
SICFET N-CH 1200V 95A TO247N

SICFET N-CH 1200V 95A TO247N

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V 95A 427W SIC 22mOhm TO-247N

MOSFET 1200V 95A 427W SIC 22mOhm TO-247N

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 95A, 175Deg C, 427W; Transistor Polarity Rohm - 02AH4680 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 95A, 175Deg C, 427W; Transistor Polarity Rohm
02AH4680
Mosfet, N-Ch, 1.2Kv, 95A, 175Deg C, 427W; Transistor Polarity Rohm 02AH4680
MOSFET, N-CH, 1.2KV, 95A, 175DEG C, 427W; Transistor Polarity:N Channel; Continuous Drain Current Id:95A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 95A, 175DEG C, 427W; Transistor Polarity:N Channel; Continuous Drain Current Id:95A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SCT3022KLHRC11-ND 278-SCT3022KLHRC11 1278189-SCT3022KLHRC11 SCT3022KLHRC11 SCT3022KLHRC11 02AH4680
Product Name Single FETs, MOSFETs 1200V 95A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 1.2Kv, 95A, 175Deg C, 427W; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3 Tube TO-247; SOT3 Through Hole TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data