Infineon Technologies AG 100V 180A MOSFET Transistor AUIRFS4010

Description
MOSFET N-CH 100V 180A D2PAK Product overview: AUIRFS4010 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS4010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 180A D2PAK Product overview: AUIRFS4010 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS4010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 180A MOSFET Transistor
278-AUIRFS4010
100V 180A MOSFET Transistor 278-AUIRFS4010
MOSFET N-CH 100V 180A D2PAK Product overview: AUIRFS4010 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS4010 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A D2PAK Product overview: AUIRFS4010 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS4010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFS4010-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS4010-ND
Single FETs, MOSFETs AUIRFS4010-ND
N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010 - 1149863-AUIRFS4010 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010
1149863-AUIRFS4010
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010 1149863-AUIRFS4010
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149863-AUIRFS4010 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149863-AUIRFS4010
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET 100V 170A 4.7 mOhm Automotive MOSFET

MOSFET 100V 170A 4.7 mOhm Automotive MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS4010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS4010
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS4010
MOSFET N-CH 100V 180A D2PAK

MOSFET N-CH 100V 180A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AUIRFS4010 AUIRFS4010-ND 1149863-AUIRFS4010 AUIRFS4010 AUIRFS4010
Product Name 100V 180A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data