Manufacturer: Rohm Semiconductor
Win Source Part Number: 794017-SCT2160KEC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: TO-247-3
Technology: SiCFET (Silicon Carbide)
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: SCT2160KE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 18V
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 18V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 800V
Vgs (Maximum): +22V, -6V
Power Dissipation (Maximum): 165W (Tc)
Rds On (Maximum) @ Id, Vgs: 208 mOhm @ 7A, 18V
Alternative Parts (Cross-Reference): SCTWA20N120; SCT20N120; CMF10120D; LSIC1MO120E0120;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
N-Channel 1200V 22A (Tc) 165W (Tc) Through Hole TO-247
SICFET N-CH 1200V 22A TO247 Product overview: SCT2160KEC from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT2160KEC can be used for catalog matching and distributor lookup.
SICFET N-CH 1200V 22A TO247
SICFET N-CH 1200V 22A TO247
MOSFET, N CHANNEL, 1.2KV, 22A, 0R16, TO-247-3; MOSFET Module Configuration:Single
MOSFET 1200V20A160mOhm Silicon Carbide SiC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 794017-SCT2160KEC | SCT2160KEC-ND | 278-SCT2160KEC | SCT2160KEC | SCT2160KEC | 06X0711 | SCT2160KEC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT2160KEC | Single FETs, MOSFETs | 1200V 22A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N Channel, 1.2Kv, 22A, 0R16, To-247-3; Mosfet Module Configuration Rohm | MOSFET |
| PD | 165000 milliwatts | 165000 milliwatts | 165000 milliwatts | ||||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | |
| Packing Method | Tube; Tube | Tube | Tube; Tube |