Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3
Win Source Part Number: 1282994-SCS240AE2HRC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 360
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 15 A
Current - Reverse Leakage @ Vr: 300 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS240
Product Status: Obsolete
DIODE ARR SIC SCHOT 650V TO247 Product overview: SCS240AE2HRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS240AE2HRC can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 650V 20/40A SiC SBD AEC-Q101 Qualified
DIODE ARR SIC SCHOT 650V TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SCS240AE2HRC-ND | 1282994-SCS240AE2HRC | 286-SCS240AE2HRC | SCS240AE2HRC | SCS240AE2HRC |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 650V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Tube | TO-247-3 | |
| Diode Type | Schottky; Silicon Carbide Schottky | ||||
| VF | 1.55 volts | 1.55 volts |