High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 90V 250MA 6-TSSOP
DIODE ARRAY GP 90V 250MA 6-TSSOP
Diode Array 2 Pair Common Anode Standard 90V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Rectifier Diode, 1 Phase, 4 Element, 0.25A, 90V V(RRM), Silicon
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAW56S-QX | 1727-BAW56S-QXDKR-ND | BAW56S-QX |
| Product Name | High-speed switching diode | Diode Arrays | |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 715 to 0.7150 volts | ||
| IF | 250 mA | ||
| VR | 90 volts |