ROHM Semiconductor USA, LLC 650V Diode and Rectifier SCS220AE2HRC11

Description
DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS220AE2HRC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220AE2HRC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS220AE2HRC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220AE2HRC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V Diode and Rectifier
286-SCS220AE2HRC11
650V Diode and Rectifier 286-SCS220AE2HRC11
DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS220AE2HRC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220AE2HRC11 can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 650V TO247N Product overview: SCS220AE2HRC11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS220AE2HRC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1354033-SCS220AE2HRC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1354033-SCS220AE2HRC11
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1354033-SCS220AE2HRC11
Win Source Part Number: 1354033-SCS220AE2HRC 11 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247N Base Product Number: SCS220 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 10 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Operating Temperature - Junction: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC)

Win Source Part Number: 1354033-SCS220AE2HRC11
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Base Product Number: SCS220
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 10 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Operating Temperature - Junction: 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)

Buy Now Datasheet
Diode Arrays - 846-SCS220AE2HRC11-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS220AE2HRC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS220AE2HRC11
Discrete Semiconductor Products - Diodes - Rectifiers SCS220AE2HRC11
DIODE ARR SIC SCHOT 650V TO247N

DIODE ARR SIC SCHOT 650V TO247N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SCS220AE2HRC11 1354033-SCS220AE2HRC11 846-SCS220AE2HRC11-ND SCS220AE2HRC11
Product Name 650V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data