Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC
DIODE SIL CARB 1.2KV 10A TO220AC Product overview: SCS210KGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210KGC can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 810158-SCS210KGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.6V at 10A
Current - Reverse Leakage at Vr: 200μA at 1200V
Capacitance at Vr, F: 550pF at 1V, 1MHz
Part Number Series: SCS210
RECTIFIER, SIC SCHOTTKY, 1.2KV, 10A, TO-220AC-2; Product Range:1200V Series; Diode Configuration:Single
DIODE SIL CARB 1.2KV 10A TO220AC
Schottky Diodes & Rectifiers DIODE: 10A 1200V
DIODE SIL CARB 1.2KV 10A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | SCS210KGC-ND | 280-SCS210KGC | 810158-SCS210KGC | 88W0739 | SCS210KGC | SCS210KGC | SCS210KGC |
| Product Name | Single Diodes | 1.2KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - SCS210KGC | Rectifier, Sic Schottky, 1.2Kv, 10A, To-220Ac-2; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Package | Tube | TO-220AC | TO-220 | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | ||||
| trr | 0.0 ns | 0.0 ns |