Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813648-SCS210KE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Part Number Series: SCS210
DIODE SIL CARB 1.2KV 10A TO247 Product overview: SCS210KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210KE2C can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 10A TO247
Schottky Diodes & Rectifiers DIODE: 10A 1200V
DIODE SIL CARB 1.2KV 10A TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | SCS210KE2C-ND | 813648-SCS210KE2C | 280-SCS210KE2C | SCS210KE2C | SCS210KE2C | SCS210KE2C |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SCS210KE2C | 1.2KV 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| trr | 0.0 ns | 0.0 ns | ||||
| Package | Tube | TO-247-3 |