Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017199-SCS108AG
Forward Voltage: 1.7 V
Forward Current: 8 A
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Reverse
RoHS: Compliant
REACH SVHC: No SVHC
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 15 ns
Max Forward Surge Current (Ifsm): 32 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017199-SCS108AG |
| Product Name | OEM Parts - OEM Parts ( S ) - SCS108AG |