ROHM Semiconductor USA, LLC Single FETs, MOSFETs RZF020P01TL

Description
P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet
Description
P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RZF020P01TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF020P01TLCT-ND
Single FETs, MOSFETs RZF020P01TLCT-ND
P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZF020P01TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF020P01TLDKR-ND
Single FETs, MOSFETs RZF020P01TLDKR-ND
P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RZF020P01TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZF020P01TLTR-ND
Single FETs, MOSFETs RZF020P01TLTR-ND
P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Singapore, Singapore
12V 2A MOSFET Transistor
278-RZF020P01TL
12V 2A MOSFET Transistor 278-RZF020P01TL
MOSFET P-CH 12V 2A TUMT3 Product overview: RZF020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZF020P01TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2A TUMT3 Product overview: RZF020P01TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZF020P01TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF020P01TL - 027673-RZF020P01TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF020P01TL
027673-RZF020P01TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF020P01TL 027673-RZF020P01TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027673-RZF020P01TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 770pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027673-RZF020P01TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 770pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.5V DRVE PCH MOSFET

MOSFET 1.5V DRVE PCH MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RZF020P01TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RZF020P01TL
Single FETs, MOSFETs RZF020P01TL
MOSFET P-CH 12V 2A TUMT3

MOSFET P-CH 12V 2A TUMT3

Supplier's Site Datasheet
Mosfet, P-Ch, -12V, -2A, Sot-323T; Transistor Polarity Rohm - 10AC9002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -2A, Sot-323T; Transistor Polarity Rohm
10AC9002
Mosfet, P-Ch, -12V, -2A, Sot-323T; Transistor Polarity Rohm 10AC9002
MOSFET, P-CH, -12V, -2A, SOT-323T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -2A, SOT-323T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RZF020P01TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RZF020P01TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RZF020P01TL
MOSFET P-CH 12V 2A TUMT3

MOSFET P-CH 12V 2A TUMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RZF020P01TLCT-ND 278-RZF020P01TL 027673-RZF020P01TL RZF020P01TL RZF020P01TL 10AC9002 RZF020P01TL
Product Name Single FETs, MOSFETs 12V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF020P01TL MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -12V, -2A, Sot-323T; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3; TUMT3 3-SMD, Flat Leads TO-3; SOT3; SOT323 3-SMD, Flat Leads
MOSFET Operating Mode Enhancement
Transconductance 0.0020 kS
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details