ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET RXR035N03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RXR035N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RXR035N03
4V Drive Nch MOSFET RXR035N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
4V MOSFET Transistor
285-RXR035N03
4V MOSFET Transistor 285-RXR035N03
4V Drive Nch MOSFET Product overview: RXR035N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RXR035N03 can be used for catalog matching and distributor lookup.

4V Drive Nch MOSFET Product overview: RXR035N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RXR035N03 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXR035N03 - 1244815-RXR035N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXR035N03
1244815-RXR035N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXR035N03 1244815-RXR035N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244815-RXR035N03 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244815-RXR035N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RXR035N03 285-RXR035N03 1244815-RXR035N03
Product Name 4V Drive Nch MOSFET 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXR035N03
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 3500 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 - BUK7M20-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 25000 milliamps
View Details
6 suppliers
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247
View Details
6 suppliers