ROHM Semiconductor USA, LLC Single FETs, MOSFETs RXL035N03TCR

Description
N-Channel 30V 3.5A (Ta) 910mW (Ta) Surface Mount TUMT6
Request a Quote Datasheet
Description
N-Channel 30V 3.5A (Ta) 910mW (Ta) Surface Mount TUMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RXL035N03TCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RXL035N03TCRTR-ND
Single FETs, MOSFETs 846-RXL035N03TCRTR-ND
N-Channel 30V 3.5A (Ta) 910mW (Ta) Surface Mount TUMT6

N-Channel 30V 3.5A (Ta) 910mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
Single FETs, MOSFETs - 846-RXL035N03TCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RXL035N03TCRCT-ND
Single FETs, MOSFETs 846-RXL035N03TCRCT-ND
NCH 30V 3..5A SMALL SIGNAL MOSFE

NCH 30V 3..5A SMALL SIGNAL MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RXL035N03TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RXL035N03TCRDKR-ND
Single FETs, MOSFETs 846-RXL035N03TCRDKR-ND
NCH 30V 3..5A SMALL SIGNAL MOSFE

NCH 30V 3..5A SMALL SIGNAL MOSFE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RXL035N03TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RXL035N03TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RXL035N03TCR
NCH 30V 3..5A SMALL SIGNAL MOSFE

NCH 30V 3..5A SMALL SIGNAL MOSFE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 846-RXL035N03TCRTR-ND RXL035N03TCR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW75N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details