ROHM Semiconductor USA, LLC 1.5V Drive Pch MOSFET RW1A020ZP

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch MOSFET - RW1A020ZP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch MOSFET
RW1A020ZP
1.5V Drive Pch MOSFET RW1A020ZP
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZP - 1244769-RW1A020ZP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZP
1244769-RW1A020ZP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZP 1244769-RW1A020ZP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244769-RW1A020ZP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244769-RW1A020ZP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.5V MOSFET Transistor
285-RW1A020ZP
1.5V MOSFET Transistor 285-RW1A020ZP
1.5V Drive Pch MOSFET Product overview: RW1A020ZP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RW1A020ZP can be used for catalog matching and distributor lookup.

1.5V Drive Pch MOSFET Product overview: RW1A020ZP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RW1A020ZP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RW1A020ZP 1244769-RW1A020ZP 285-RW1A020ZP
Product Name 1.5V Drive Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZP 1.5V MOSFET Transistor
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -2000 milliamps
PD 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7880-55/CUF - 1025295-BUK7880-55/CUF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 8300 milliwatts
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1697344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
P-Channel 1600mA 15V SOIC MOSFET Transistor - 278-TPS1100DRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 791 milliwatts
TJ -40 C (-40 F)
View Details
2 suppliers