ROHM Semiconductor USA, LLC Nch 20V 10A Middle Power MOSFET RUS100N02

Description
RUS100N02 is high power small mold package(SOP8) MOSFETfor switching.
Datasheet
Description
RUS100N02 is high power small mold package(SOP8) MOSFETfor switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 20V 10A Middle Power MOSFET - RUS100N02 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 20V 10A Middle Power MOSFET
RUS100N02
Nch 20V 10A Middle Power MOSFET RUS100N02
RUS100N02 is high power small mold package(SOP8) MOSFETfor switching.

RUS100N02 is high power small mold package(SOP8) MOSFETfor switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number RUS100N02
Product Name Nch 20V 10A Middle Power MOSFET
Polarity N-Channel
V(BR)DSS 20 volts
IDSS 10000 milliamps
QG 24 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers
Power MOSFETs - Trench Power MOSFET Model: 2SK3730-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 75 volts
rDS(on) 0.0079 ohms
IDSS 70000 milliamps
View Details