ROHM Semiconductor USA, LLC 50V 200MA MOSFET Transistor RU1J002YNTCL

Description
MOSFET N-CH 50V 200MA UMT3F Product overview: RU1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1J002YNTCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 200MA UMT3F Product overview: RU1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1J002YNTCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 200MA MOSFET Transistor
278-RU1J002YNTCL
50V 200MA MOSFET Transistor 278-RU1J002YNTCL
MOSFET N-CH 50V 200MA UMT3F Product overview: RU1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1J002YNTCL can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 200MA UMT3F Product overview: RU1J002YNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1J002YNTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1246836 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246836
MOSFETs 1246836
MOSFET,N-channel,50V ,200mA,SOT323FL

MOSFET,N-channel,50V,200mA,SOT323FL

Supplier's Site
MOSFETs - 1246836P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246836P
MOSFETs 1246836P
MOSFET,N-channel,50V ,200mA,SOT323FL

MOSFET,N-channel,50V,200mA,SOT323FL

Supplier's Site
Single FETs, MOSFETs - RU1J002YNTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1J002YNTCLTR-ND
Single FETs, MOSFETs RU1J002YNTCLTR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
Single FETs, MOSFETs - RU1J002YNTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1J002YNTCLCT-ND
Single FETs, MOSFETs RU1J002YNTCLCT-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
Single FETs, MOSFETs - RU1J002YNTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RU1J002YNTCLDKR-ND
Single FETs, MOSFETs RU1J002YNTCLDKR-ND
N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

N-Channel 50V 200mA (Ta) 150mW (Ta) Surface Mount UMT3F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1J002YNTCL - 1093066-RU1J002YNTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1J002YNTCL
1093066-RU1J002YNTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1J002YNTCL 1093066-RU1J002YNTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093066-RU1J002YNTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3F Dimension: SC-85 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 800mV @ 1mA Max Input Capacitance: 26pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093066-RU1J002YNTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0.9V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3F
Dimension: SC-85
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 800mV @ 1mA
Max Input Capacitance: 26pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 50V, 0.2A, Sot-323Fl; Transistor Polarity Rohm - 10AC8989 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.2A, Sot-323Fl; Transistor Polarity Rohm
10AC8989
Mosfet, N-Ch, 50V, 0.2A, Sot-323Fl; Transistor Polarity Rohm 10AC8989
MOSFET, N-CH, 50V, 0.2A, SOT-323FL; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.2A, SOT-323FL; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RU1J002YNTCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RU1J002YNTCL
Single FETs, MOSFETs RU1J002YNTCL
MOSFET N-CH 50V 200MA UMT3F

MOSFET N-CH 50V 200MA UMT3F

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RU1J002YNTCL
Triode/MOS Tube/Transistor >> MOSFETs RU1J002YNTCL
50V 200mA 1.6Ω@4.5V,200mA 150mW 800mV@1mA N Channel SOT-323-3 MOSFETs ROHS

50V 200mA 1.6Ω@4.5V,200mA 150mW 800mV@1mA N Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RU1J002YNTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RU1J002YNTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RU1J002YNTCL
MOSFET N-CH 50V 200MA UMT3F

MOSFET N-CH 50V 200MA UMT3F

Supplier's Site
MOSFET N-CH 50V 0.2A UMT3F - 687-RU1J002YNTCL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 50V 0.2A UMT3F
687-RU1J002YNTCL
MOSFET N-CH 50V 0.2A UMT3F 687-RU1J002YNTCL
MOSFET N-CH 50V 0.2A UMT3F

MOSFET N-CH 50V 0.2A UMT3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RU1J002YNTCL 1246836 1246836P RU1J002YNTCLTR-ND 1093066-RU1J002YNTCL 10AC8989 RU1J002YNTCL RU1J002YNTCL RU1J002YNTCL 687-RU1J002YNTCL
Product Name 50V 200MA MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1J002YNTCL Mosfet, N-Ch, 50V, 0.2A, Sot-323Fl; Transistor Polarity Rohm Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 50V 0.2A UMT3F
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 2.00E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data