P-channel MOSFET for power switching and DC/DC conversion, housed in a TSMT3 surface-mount package measuring 1.0 mm maximum height, with a drain-source voltage rating of -20 V and a continuous drain current of -3.0 A. It includes a built-in gate-source protection diode and is AEC-Q101 qualified. The on-resistance is specified up to 125 mΩ at -1.5 A and -2.5 V gate-source bias. Thermal resistance from channel to ambient is 125 °C/W when mounted on a ceramic board. The device is supplied in taped reels of 3000 units and is RoHS compliant.
MOSFET, AEC-Q101, P-CH, -20V, -3A, TSMT3; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; PowerRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 89Y7357 |
| Product Name | Mosfet, Aec-Q101, P-Ch, -20V, -3A, Tsmt3; Transistor Polarity Rohm |
| IDSS | -3000 milliamps |