MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244463-RTR030N05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTR030N05 | 1244463-RTR030N05 |
| Product Name | 2.5V Drive Nch MOSFET | Electrical Parts - RTR030N05 |
| Polarity | N-Channel | |
| V(BR)DSS | 45 volts | |
| IDSS | 3000 milliamps | |
| PD | 1000 milliwatts |