P-channel MOSFET for power switching and DC/DC conversion, housed in a TSMT3 surface-mount package measuring 2.9 mm × 1.9 mm. Rated for a drain-source voltage of -20 V and continuous drain current of -2.5 A, with a maximum on-resistance of 105 mΩ at -2.5 A and -4.0 V gate-source voltage. Includes a built-in gate-source protection diode and is AEC-Q101 qualified. Power dissipation is 1.0 W when mounted on a ceramic board, with a thermal resistance of 125 °C/W. Operating junction temperature range is -55 °C to 150 °C, and storage temperature range is -55 °C to 150 °C. RoHS compliant.
MOSFET, P-CH, -20V,-2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 78Y8453 |
| Product Name | Mosfet, P-Ch, -20V,-2.5A, Tsmt; Transistor Polarity Rohm |
| IDSS | -2500 milliamps |