ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (O - R) - RTQ045N03FRATR RTQ045N03FRATR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089373-RTQ045N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4.5 A Drain to Source Resistance: 30 mΩ Threshold Voltage: 1.5 V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089373-RTQ045N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4.5 A Drain to Source Resistance: 30 mΩ Threshold Voltage: 1.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RTQ045N03FRATR - 1089373-RTQ045N03FRATR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RTQ045N03FRATR
1089373-RTQ045N03FRATR
OEM Parts - OEM Parts (O - R) - RTQ045N03FRATR 1089373-RTQ045N03FRATR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089373-RTQ045N03FRA TR Drain to Source Voltage (Vdss): 30 V Number of Pins: 6 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1.25 W Continuous Drain Current (ID): 4.5 A Drain to Source Resistance: 30 mΩ Threshold Voltage: 1.5 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089373-RTQ045N03FRATR
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 6
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1.25 W
Continuous Drain Current (ID): 4.5 A
Drain to Source Resistance: 30 mΩ
Threshold Voltage: 1.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1089373-RTQ045N03FRATR
Product Name OEM Parts - OEM Parts (O - R) - RTQ045N03FRATR
rDS(on) 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R0-55B,118 - 1025283-BUK764R0-55B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
6 suppliers
N-Channel SMD 100V 8.7A MOSFET Transistor - 278-AUIRFR120Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 35000 milliwatts
TJ -55 C (-67 F)
View Details
4 suppliers