P-channel MOSFET designed for DC-DC conversion, rated for -20 V drain-source voltage and -3.5 A continuous drain current, with a TSMT6 package measuring 6.1 mm × 3.0 mm × 1.0 mm maximum. On-resistance is 80 mΩ at -2.5 V gate drive and 55 mΩ at -4 V, with a peak pulsed current of ±17.5 A. It is AEC-Q101 qualified and RoHS compliant, with a total power dissipation of 1.25 W on a ceramic board and thermal resistance of 100 °C/W. Gate threshold voltage ranges from -0.7 V to -2.0 V.
MOSFET, AEC-Q101, P-CH, -20V, -3.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 89Y7351 |
| Product Name | Mosfet, Aec-Q101, P-Ch, -20V, -3.5A, Tsmt; Transistor Polarity Rohm |
| IDSS | -3500 milliamps |