Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961800-RSQ045N03FRAT
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 6
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 600 mW
Continuous Drain Current (ID): 4.5 A
Drain to Source Resistance: 27 mΩ
Threshold Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961800-RSQ045N03FRATR |
| Product Name | OEM Parts - OEM Parts (O - R) - RSQ045N03FRATR |