Nexperia B.V. Voltage regulator diodes BZT52-C22J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C22J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C22J
Voltage regulator diodes BZT52-C22J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-8129-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8129-6-ND
Single Zener Diodes 1727-8129-6-ND
Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8129-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8129-2-ND
Single Zener Diodes 1727-8129-2-ND
Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8129-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8129-1-ND
Single Zener Diodes 1727-8129-1-ND
Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Zener Diode 22.05V 350mW ±5.7% Surface Mount SOD-123

Buy Now Datasheet
 - BZT52-C22J - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 22.05V V(Z), 5.67%, 0.35W, Silicon, Unidirectional

Zener Diode, 22.05V V(Z), 5.67%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C22J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C22J
Discrete Semiconductor Products - Diodes - Zener BZT52-C22J
DIODE ZENER 22.05V 350MW SOD123

DIODE ZENER 22.05V 350MW SOD123

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK6981 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6981
Zener Diodes Rohs Compliant Nexperia 28AK6981
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C22J
Zener Diodes BZT52-C22J
Zener Diodes BZT52-C22/SOD123/SOD 2

Zener Diodes BZT52-C22/SOD123/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C22J 1727-8129-6-ND BZT52-C22J BZT52-C22J 28AK6981 BZT52-C22J
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B16,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage regulator diodes - BZV49-C62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Voltage regulator diodes - BZT52-C3V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers