Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131605-RSB33VFHTE-1
Packaging: Cut Tape
Zener Voltage: 33 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1131605-RSB33VFHTE-17 |
| Product Name | Custom Parts - Custom Parts (N - R) - RSB33VFHTE-17 |