ROHM Semiconductor USA, LLC SMD 3V Interface Transceiver IC RPM972-H14E3A

Description
MODULE IRDA 4MBPS 3V SMD Product overview: RPM972-H14E3A from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3V, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-RPM972-H14E3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE IRDA 4MBPS 3V SMD Product overview: RPM972-H14E3A from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3V, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-RPM972-H14E3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3V Interface Transceiver IC - 538-RPM972-H14E3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3V Interface Transceiver IC
538-RPM972-H14E3A
SMD 3V Interface Transceiver IC 538-RPM972-H14E3A
MODULE IRDA 4MBPS 3V SMD Product overview: RPM972-H14E3A from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3V, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-RPM972-H14E3A can be used for catalog matching and distributor lookup.

MODULE IRDA 4MBPS 3V SMD Product overview: RPM972-H14E3A from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3V, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-RPM972-H14E3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 538-RPM972-H14E3A
Product Name SMD 3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details