ROHM Semiconductor USA, LLC IrDA Transceiver Modules - RPM872-E2A RPM872-E2A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046374-RPM872-E2A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM872 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: October 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046374-RPM872-E2A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM872 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: October 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - RPM872-E2A - 046374-RPM872-E2A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - RPM872-E2A
046374-RPM872-E2A
IrDA Transceiver Modules - RPM872-E2A 046374-RPM872-E2A
Manufacturer: Rohm Semiconductor Win Source Part Number: 046374-RPM872-E2A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM872 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: October 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046374-RPM872-E2A
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 7.60mm x 2.72mm x 2.00mm
Supply Voltage: 2 V to 3.6 V
Standards: IrDA 1.2
Family Name: RPM872
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 20cm, 60cm
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A;
Introduction Date: October 18, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 046374-RPM872-E2A
Product Name IrDA Transceiver Modules - RPM872-E2A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 6E Medium Power Front End Module - QPF4750 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 7125 MHz
View Details
RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 746-1021-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Transceiver Modules and Modems - 602-1257-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -102 dBm
View Details
3 suppliers