ROHM Semiconductor USA, LLC IrDA Transceiver Modules - RPM871-E4A RPM871-E4A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092609-RPM871-E4A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2.6 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM871 Idle Current, Typ @ 25°C: 73μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092609-RPM871-E4A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2.6 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM871 Idle Current, Typ @ 25°C: 73μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - RPM871-E4A - 1092609-RPM871-E4A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - RPM871-E4A
1092609-RPM871-E4A
IrDA Transceiver Modules - RPM871-E4A 1092609-RPM871-E4A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092609-RPM871-E4A Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.60mm x 2.72mm x 2.00mm Supply Voltage: 2.6 V to 3.6 V Standards: IrDA 1.2 Family Name: RPM871 Idle Current, Typ @ 25°C: 73μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092609-RPM871-E4A
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 7.60mm x 2.72mm x 2.00mm
Supply Voltage: 2.6 V to 3.6 V
Standards: IrDA 1.2
Family Name: RPM871
Idle Current, Typ @ 25°C: 73μA
Link Range, Low Power: 20cm, 60cm
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Alternative Parts (Cross-Reference): HSDL-3021-021; GP2W0116YP0F; GP2W0110YPSF; CND0208A;
Introduction Date: November 16, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1092609-RPM871-E4A
Product Name IrDA Transceiver Modules - RPM871-E4A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E Medium Power Front End Module - QPF4632 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Synapse RF Engine - RF100PD6 - Synapse Wireless
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; RF Microwave
Radio Technique Direct-Sequence Spread Spectrum
View Details
4 suppliers