ROHM Semiconductor USA, LLC 21.2V 500MW Zener Diode RLZTE1122A

Description
DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE1122A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE1122A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE1122A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE1122A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.2V 500MW Zener Diode - 295-RLZTE1122A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
21.2V 500MW Zener Diode
295-RLZTE1122A
21.2V 500MW Zener Diode 295-RLZTE1122A
DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE1122A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE1122A can be used for catalog matching and distributor lookup.

DIODE ZENER 21.2V 500MW LLDS Product overview: RLZTE1122A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE1122A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RLZTE1122A - 046307-RLZTE1122A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE1122A
046307-RLZTE1122A
Diodes - Zener - Single - RLZTE1122A 046307-RLZTE1122A
Manufacturer: Rohm Semiconductor Win Source Part Number: 046307-RLZTE1122A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 17V Voltage - Zener (Nom) (Vz): 21.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046307-RLZTE1122A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 17V
Voltage - Zener (Nom) (Vz): 21.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-RLZTE1122A 046307-RLZTE1122A
Product Name 21.2V 500MW Zener Diode Diodes - Zener - Single - RLZTE1122A
Package Reel - TR LLDS
ZZT 30 ohms 30 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B2V7J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1709024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details