ROHM Semiconductor USA, LLC 23.2V 500MW Zener Diode RLZTE-1124D

Description
DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1124D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1124D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.2V 500MW Zener Diode - 295-RLZTE-1124D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.2V 500MW Zener Diode
295-RLZTE-1124D
23.2V 500MW Zener Diode 295-RLZTE-1124D
DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1124D can be used for catalog matching and distributor lookup.

DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124D from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1124D can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RLZTE-1124D - 046313-RLZTE-1124D - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1124D
046313-RLZTE-1124D
Diodes - Zener - Single - RLZTE-1124D 046313-RLZTE-1124D
Manufacturer: Rohm Semiconductor Win Source Part Number: 046313-RLZTE-1124D Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 19V Voltage - Zener (Nom) (Vz): 23.2V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046313-RLZTE-1124D
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 19V
Voltage - Zener (Nom) (Vz): 23.2V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-RLZTE-1124D 046313-RLZTE-1124D
Product Name 23.2V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1124D
Package Reel - TR LLDS
ZZT 35 ohms 35 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data