ROHM Semiconductor USA, LLC Diodes - Zener - Single - RLZTE-11 36B RLZTE-11 36B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046280-RLZTE-11 36B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 27V Voltage - Zener (Nom) (Vz): 33.6V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046280-RLZTE-11 36B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 27V Voltage - Zener (Nom) (Vz): 33.6V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - RLZTE-11 36B - 046280-RLZTE-11 36B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-11 36B
046280-RLZTE-11 36B
Diodes - Zener - Single - RLZTE-11 36B 046280-RLZTE-11 36B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046280-RLZTE-11 36B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 27V Voltage - Zener (Nom) (Vz): 33.6V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046280-RLZTE-11 36B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 27V
Voltage - Zener (Nom) (Vz): 33.6V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 046280-RLZTE-11 36B
Product Name Diodes - Zener - Single - RLZTE-11 36B
Life Cycle Stage Obsolete(EOL)
Package LLDS
VZ 33.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details