ROHM Semiconductor GmbH 780nm Invisible Single Mode Laser Diode RLD78NZM7

Description
For Sensor, Laser Printer, Multi Function Printer
Datasheet
Description
For Sensor, Laser Printer, Multi Function Printer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
780nm Invisible Single Mode Laser Diode - RLD78NZM7 - ROHM Semiconductor GmbH
Willich, Germany
780nm Invisible Single Mode Laser Diode
RLD78NZM7
780nm Invisible Single Mode Laser Diode RLD78NZM7
For Sensor, Laser Printer, Multi Function Printer

For Sensor, Laser Printer, Multi Function Printer

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Lasers
Product Number RLD78NZM7
Product Name 780nm Invisible Single Mode Laser Diode
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
II-VI Laser Diodes - CM97 - xxx - 7x - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 980 nm (9800 Å)
View Details
CW quantum cascade lasers - L12004-2190H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details