ROHM Semiconductor USA, LLC Single FETs, MOSFETs RHK003N06FRAT146

Description
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RHK003N06FRAT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RHK003N06FRAT146TR-ND
Single FETs, MOSFETs 846-RHK003N06FRAT146TR-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Single FETs, MOSFETs - 846-RHK003N06FRAT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RHK003N06FRAT146CT-ND
Single FETs, MOSFETs 846-RHK003N06FRAT146CT-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Single FETs, MOSFETs - 846-RHK003N06FRAT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RHK003N06FRAT146DKR-ND
Single FETs, MOSFETs 846-RHK003N06FRAT146DKR-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-RHK003N06FRAT146
60V 300MA MOSFET Transistor 278-RHK003N06FRAT146
MOSFET N-CH 60V 300MA SMT3 Product overview: RHK003N06FRAT146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RHK003N06FRAT146 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SMT3 Product overview: RHK003N06FRAT146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RHK003N06FRAT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK003N06FRAT146 - 932025-RHK003N06FRAT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK003N06FRAT146
932025-RHK003N06FRAT146
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK003N06FRAT146 932025-RHK003N06FRAT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 932025-RHK003N06FRAT 146 Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 300mA (Ta) 200mW (Ta) Surface Mount SMT3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: RHK003 Categories: Discrete Semiconductor Products Case / Package: SMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 846-RHK003N06FRAT146 DKR, 846-RHK003N06FRAT146 CT, 846-RHK003N06FRAT146 TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932025-RHK003N06FRAT146
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 300mA (Ta) 200mW (Ta) Surface Mount SMT3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: RHK003
Categories: Discrete Semiconductor Products
Case / Package: SMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 846-RHK003N06FRAT146DKR, 846-RHK003N06FRAT146CT, 846-RHK003N06FRAT146TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RHK003N06FRAT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RHK003N06FRAT146
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RHK003N06FRAT146
MOSFET N-CH 60V 300MA SMT3

MOSFET N-CH 60V 300MA SMT3

Supplier's Site
Mosfet, N-Ch, 60V, 0.3A, Smt-3; Transistor Polarity Rohm - 78Y8424 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.3A, Smt-3; Transistor Polarity Rohm
78Y8424
Mosfet, N-Ch, 60V, 0.3A, Smt-3; Transistor Polarity Rohm 78Y8424
MOSFET, N-CH, 60V, 0.3A, SMT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.3A, SMT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:300mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 4V DRIVE NCH MOSFET

MOSFET 4V DRIVE NCH MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RHK003N06FRAT146TR-ND 278-RHK003N06FRAT146 932025-RHK003N06FRAT146 RHK003N06FRAT146 78Y8424 RHK003N06FRAT146
Product Name Single FETs, MOSFETs 60V 300MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK003N06FRAT146 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.3A, Smt-3; Transistor Polarity Rohm MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers