ROHM Semiconductor USA, LLC IGBTs RGWSX2TS65GC13

Description
High-Speed Fast 650V 60A Trench IGBT
Request a Quote Datasheet
Description
High-Speed Fast 650V 60A Trench IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2412315 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412315
IGBTs 2412315
High-Speed Fast 650V 60A Trench IGBT

High-Speed Fast 650V 60A Trench IGBT

Supplier's Site
IGBTs - 2412316P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed Fast 650V 60A Trench IGBT

High-Speed Fast 650V 60A Trench IGBT

Supplier's Site
IGBTs - 2412316 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2412316
IGBTs 2412316
High-Speed Fast 650V 60A Trench IGBT

High-Speed Fast 650V 60A Trench IGBT

Supplier's Site
Single IGBTs - 846-RGWSX2TS65GC13-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 104A 288W Through Hole TO-247G

IGBT Trench Field Stop 650V 104A 288W Through Hole TO-247G

Buy Now Datasheet
Trans, Igbt, 650V, 104A, 288W, To-247Ge Rohs Compliant Rohm - 33AK7036 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Igbt, 650V, 104A, 288W, To-247Ge Rohs Compliant Rohm
33AK7036
Trans, Igbt, 650V, 104A, 288W, To-247Ge Rohs Compliant Rohm 33AK7036
TRANS, IGBT, 650V, 104A, 288W, TO-247GE ROHS COMPLIANT: YES

TRANS, IGBT, 650V, 104A, 288W, TO-247GE ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGWSX2TS65GC13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGWSX2TS65GC13
Discrete Semiconductor Products - Transistors - IGBTs RGWSX2TS65GC13
IGBT TRENCH FLD 650V 104A TO247G

IGBT TRENCH FLD 650V 104A TO247G

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2412315 846-RGWSX2TS65GC13-ND 33AK7036 RGWSX2TS65GC13
Product Name IGBTs Single IGBTs Trans, Igbt, 650V, 104A, 288W, To-247Ge Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247GE TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IRGP4262DPBF - 921523-IRGP4262DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 650 V 60 A 250 W Through Hole TO-247AC
View Details
Discrete IGBT Modules - V series (6th-Gen) Model: FGW50N60H - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details