IGBT Trench Field Stop 650V 51A 156W Through Hole TO-247G
IGBT TRNCH FIELD 650V 51A TO247G
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846-RGWS60TS65GC13-ND | RGWS60TS65GC13 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |